EP2C20F484C7N
EP2C20F484C7N
Active
Description:  IC FPGA 315 I/O 484FBGA
Manufacturer:  Intel
History Price: $128.17000
In Stock: 2200
EP2C20F484C7N vs EP2SGX60DF780I4
Manufacturer
Series
Cyclone II
Stratix II GX
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
1172
3022
Number of Logic Elements/Cells
18752
60440
Total RAM Bits
239616
2544192
Number of I/O
315
364
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
484-BGA
780-BBGA
Supplier Device Package
484-FBGA (23x23)
780-FBGA (29x29)