EP2AGX45DF29C4N
EP2AGX45DF29C4N
Obsolete
Description:  IC FPGA 364 I/O 780FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 29100
EP2AGX45DF29C4N vs EP2SGX90FF1508C5N
Manufacturer
Series
Arria II GX
Stratix II GX
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
1805
4548
Number of Logic Elements/Cells
42959
90960
Total RAM Bits
3517440
4520448
Number of I/O
364
650
Number of Gates
-
-
Voltage - Supply
0.87V ~ 0.93V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
780-BBGA, FCBGA
1508-BBGA, FCBGA
Supplier Device Package
780-FBGA (29x29)
1508-FBGA, FC (40x40)