Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EP2AGX45DF29C4N
EP2AGX45DF29C4N
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 364 I/O 780FBGA
Manufacturer:
Intel
Datasheet:
EP2AGX45DF29C4N Datasheet
History Price: Obsolete
In Stock: 29100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP2AGX45DF29C4N vs EP2SGX90EF1508C5
Part No
EP2AGX45DF29C4N
EP2SGX90EF1508C5
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Altera
Series
Arria II GX
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
1805
-
Number of Logic Elements/Cells
42959
-
Total RAM Bits
3517440
-
Number of I/O
364
-
Number of Gates
-
-
Voltage - Supply
0.87V ~ 0.93V
-
Mounting Type
Surface Mount
-
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-
Package / Case
780-BBGA, FCBGA
-
Supplier Device Package
780-FBGA (29x29)
-