EP2AGX45DF29C4N
EP2AGX45DF29C4N
Obsolete
Description:  IC FPGA 364 I/O 780FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 29100
EP2AGX45DF29C4N vs EP2SGX60DF780I4N
Manufacturer
Series
Arria II GX
Stratix II GX
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
1805
3022
Number of Logic Elements/Cells
42959
60440
Total RAM Bits
3517440
2544192
Number of I/O
364
364
Number of Gates
-
-
Voltage - Supply
0.87V ~ 0.93V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
780-BBGA, FCBGA
780-BBGA
Supplier Device Package
780-FBGA (29x29)
780-FBGA (29x29)