Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - PLDs (Programmable Logic Device)
/ Altera EP22V10ELC-10
EP22V10ELC-10
Active
Embedded - PLDs (Programmable Logic Device)
Description:
OT PLD, 10NS, PAL-TYPE PQCC28
Manufacturer:
Altera
Datasheet:
EP22V10ELC-10 Datasheet
History Price: $2.49000
In Stock: 45000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP22V10ELC-10 vs EP220LC-7
Part No
EP22V10ELC-10
EP220LC-7
Category
Embedded - PLDs (Programmable Logic Device)
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Altera
Altera
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
-
-
Programmable Type
EPLD
EPLD
Number of Macrocells
10
8
Voltage - Input
4.75V ~ 5.25V
4.75V ~ 5.25V
Speed
10 ns
7.5 ns
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
20-LCC (J-Lead)
Supplier Device Package
28-PLCC
20-PLCC (9x9)