Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Altera EP20K400EBC652-2
EP20K400EBC652-2
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 488 I/O 652BGA
Manufacturer:
Altera
Datasheet:
EP20K400EBC652-2 Datasheet
History Price: $561.16000
In Stock: 43400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP20K400EBC652-2 vs EP2SGX90FF1508C5
Part No
EP20K400EBC652-2
EP2SGX90FF1508C5
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Altera
Altera
Series
APEX-20KE
Stratix II GX
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
-
-
Total RAM Bits
-
-
Number of I/O
488
650
Number of Gates
-
-
Voltage - Supply
1.71V ~ 1.89V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
652-BGA
1508-BBGA, FCBGA
Supplier Device Package
652-BGA (45x45)
1508-FBGA (30x30)