EP20K400EBC652-2
EP20K400EBC652-2
Active
Description:  IC FPGA 488 I/O 652BGA
Manufacturer:  Altera
History Price: $561.16000
In Stock: 43400
EP20K400EBC652-2 vs EP2SGX90EF1152C4ES
Manufacturer
Series
APEX-20KE
Stratix II GX
Packaging
Bulk
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
4548
Number of Logic Elements/Cells
-
90960
Total RAM Bits
-
4520448
Number of I/O
488
558
Number of Gates
-
-
Voltage - Supply
1.71V ~ 1.89V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
652-BGA
1152-BBGA
Supplier Device Package
652-BGA (45x45)
1152-FBGA (35x35)