Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Altera EP20K200EBC356-2
EP20K200EBC356-2
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 271 I/O 356BGA
Manufacturer:
Altera
Datasheet:
EP20K200EBC356-2 Datasheet
History Price: $246.54000
In Stock: 45900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP20K200EBC356-2 vs EP2SGX90EF1152C5ES
Part No
EP20K200EBC356-2
EP2SGX90EF1152C5ES
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Altera
Intel
Series
APEX-20KE
Stratix II GX
Packaging
Bulk
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
832
4548
Number of Logic Elements/Cells
-
90960
Total RAM Bits
-
4520448
Number of I/O
271
558
Number of Gates
-
-
Voltage - Supply
1.71V ~ 1.89V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
356-LBGA
1152-BBGA
Supplier Device Package
356-BGA (35x35)
1152-FBGA (35x35)