EP20K200EBC356-2
EP20K200EBC356-2
Active
Description:  IC FPGA 271 I/O 356BGA
Manufacturer:  Altera
History Price: $246.54000
In Stock: 45900
EP20K200EBC356-2 vs EP2SGX60EF1152C3N
Manufacturer
Series
APEX-20KE
Stratix II GX
Packaging
Bulk
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
832
3022
Number of Logic Elements/Cells
-
60440
Total RAM Bits
-
2544192
Number of I/O
271
534
Number of Gates
-
-
Voltage - Supply
1.71V ~ 1.89V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
356-LBGA
1152-BBGA
Supplier Device Package
356-BGA (35x35)
1152-FBGA (35x35)