EP20K100FC324-2V
EP20K100FC324-2V
Active
Description:  LOADABLE PLD, 3NS, CMOS, PBGA324
Manufacturer:  Altera
History Price: $30.93000
In Stock: 16800
EP20K100FC324-2V vs EP2SGX60DF780C3
Manufacturer
Series
APEX-20K
Stratix II GX
Packaging
Bulk
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
416
3022
Number of Logic Elements/Cells
4160
60440
Total RAM Bits
53248
2544192
Number of I/O
252
364
Number of Gates
263000
-
Voltage - Supply
1.71V ~ 1.89V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
324-BGA
780-BBGA
Supplier Device Package
324-FBGA (19x19)
780-FBGA (29x29)