Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EP20K1000CB652C9ES
EP20K1000CB652C9ES
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 488 I/O 652BGA
Manufacturer:
Intel
Datasheet:
EP20K1000CB652C9ES Datasheet
History Price: Obsolete
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP20K1000CB652C9ES vs EP2SGX60EF1152C4
Part No
EP20K1000CB652C9ES
EP2SGX60EF1152C4
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
APEX-20KC
Stratix II GX
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
3840
3022
Number of Logic Elements/Cells
38400
60440
Total RAM Bits
327680
2544192
Number of I/O
488
534
Number of Gates
1772000
-
Voltage - Supply
1.71V ~ 1.89V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
652-BGA
1152-BBGA
Supplier Device Package
652-BGA (45x45)
1152-FBGA (35x35)