Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EP20K1000CB652C8
EP20K1000CB652C8
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 488 I/O 652BGA
Manufacturer:
Intel
Datasheet:
EP20K1000CB652C8 Datasheet
History Price: Obsolete
In Stock: 12100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP20K1000CB652C8 vs EP2SGX90EF1508C5
Part No
EP20K1000CB652C8
EP2SGX90EF1508C5
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Altera
Series
APEX-20KC
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
3840
-
Number of Logic Elements/Cells
38400
-
Total RAM Bits
327680
-
Number of I/O
488
-
Number of Gates
1772000
-
Voltage - Supply
1.71V ~ 1.89V
-
Mounting Type
Surface Mount
-
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-
Package / Case
652-BGA
-
Supplier Device Package
652-BGA (45x45)
-