EP20K1000CB652C7N
EP20K1000CB652C7N
Active
Description:  IC FPGA 488 I/O 652BGA
Manufacturer:  Intel
History Price: Active
In Stock: 31000
EP20K1000CB652C7N vs EP2SGX60DF780C4
Manufacturer
Series
APEX-20KC
Stratix II GX
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
3840
3022
Number of Logic Elements/Cells
38400
60440
Total RAM Bits
327680
2544192
Number of I/O
488
364
Number of Gates
1772000
-
Voltage - Supply
1.71V ~ 1.89V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
652-BGA
780-BBGA
Supplier Device Package
652-BGA (45x45)
780-FBGA (29x29)