EP20K1000CB652C7
EP20K1000CB652C7
Active
Description:  IC FPGA 488 I/O 652BGA
Manufacturer:  Altera
History Price: $4,139.72000
In Stock: 37700
EP20K1000CB652C7 vs EP2SGX60EF1152I4
Manufacturer
Series
APEX-20K
Stratix II GX
Packaging
Bulk
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
3840
3022
Number of Logic Elements/Cells
38400
60440
Total RAM Bits
327680
2544192
Number of I/O
488
534
Number of Gates
1772000
-
Voltage - Supply
1.71V ~ 1.89V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
652-BBGA
1152-BBGA
Supplier Device Package
652-BGA (45x45)
1152-FBGA (35x35)