EP1S40F780C8
EP1S40F780C8
Obsolete
Description:  IC FPGA 615 I/O 780FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 23900
EP1S40F780C8 vs EP1SGX40DF1020C6N
Manufacturer
Series
Stratix
Stratix GX
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
4125
4125
Number of Logic Elements/Cells
41250
41250
Total RAM Bits
3423744
3423744
Number of I/O
615
624
Number of Gates
-
-
Voltage - Supply
1.425V ~ 1.575V
1.425V ~ 1.575V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
780-BBGA, FCBGA
1020-BBGA
Supplier Device Package
780-FBGA (29x29)
1020-FBGA (33x33)