Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EP1S40F780C8
EP1S40F780C8
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 615 I/O 780FBGA
Manufacturer:
Intel
Datasheet:
EP1S40F780C8 Datasheet
History Price: Obsolete
In Stock: 23900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP1S40F780C8 vs EP1SGX25FF1020C7N
Part No
EP1S40F780C8
EP1SGX25FF1020C7N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
Stratix
Stratix GX
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
4125
2566
Number of Logic Elements/Cells
41250
25660
Total RAM Bits
3423744
1944576
Number of I/O
615
607
Number of Gates
-
-
Voltage - Supply
1.425V ~ 1.575V
1.425V ~ 1.575V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
780-BBGA, FCBGA
1020-BBGA
Supplier Device Package
780-FBGA (29x29)
1020-FBGA (33x33)