EMC2102-DZK
EMC2102-DZK
Obsolete
Description:  IC RPM FAN CTRLR 28VQFN
Manufacturer:  Microchip Technology
Datasheet:   EMC2102-DZK Datasheet
History Price: Obsolete
In Stock: 42000
EMC2102-DZK vs EMC2105-BP-TR
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Function
Fan Control, Temp Monitor
Fan Control, Temp Monitor
Sensor Type
Internal and External
Internal and External
Sensing Temperature
0℃ ~ 191℃
0℃ ~ 125℃, External Sensor
Accuracy
?℃(Max)
?℃ Local, ?.5℃ Remote
Topology
ADC (Sigma Delta), Multiplexer, Register Bank
ADC (Sigma Delta), Comparator, Register Bank, Tach
Output Type
2-Wire SMBus
SMBus
Output Alarm
Yes
No
Output Fan
Yes
Yes
Voltage - Supply
3V ~ 5.5V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
20-QFN-EP (4x4)