EMC2102-DZK-TR
EMC2102-DZK-TR
Obsolete
Description:  IC RPM FAN CTRLR 28VQFN
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 23100
EMC2102-DZK-TR vs EMC2104-BP-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Fan Control, Temp Monitor
Fan Control, Temp Monitor
Sensor Type
Internal and External
Internal and External
Sensing Temperature
0℃ ~ 191℃
-
Accuracy
?℃(Max)
?℃(Max)
Topology
ADC (Sigma Delta), Multiplexer, Register Bank
ADC (Sigma Delta), Comparator, Register Bank, Tach
Output Type
2-Wire SMBus
2-Wire SMBus
Output Alarm
Yes
Yes
Output Fan
Yes
Yes
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
20-QFN (4x4)