Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Intersil EL9201ILZ
EL9201ILZ
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
VIDEO AMPLIFIER
Manufacturer:
Intersil
Datasheet:
EL9201ILZ Datasheet
History Price: $2.79000
In Stock: 46100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EL9201ILZ vs EL9201IL-T13
Part No
EL9201ILZ
EL9201IL-T13
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Intersil
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
TFT-LCD Panels:VCOM Driver
TFT-LCD Panels:VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
2
2
-3db Bandwidth
44 MHz
44 MHz
Slew Rate
80V/μs
80V/μs
Current - Supply
7.6 mA
7.6 mA
Current - Output / Channel
65 mA
65 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 16.5V, ?.25V ~ 8.25V
4.5V ~ 16.5V, ?.25V ~ 8.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x5)
24-QFN (5x4)