Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Intersil EL7641AILTZ
EL7641AILTZ
Obsolete
PMIC - Special Purpose Regulators
Description:
SWITCHING REGULATOR
Manufacturer:
Intersil
Datasheet:
EL7641AILTZ Datasheet
History Price: $4.35000
In Stock: 20900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EL7641AILTZ vs EL7586ILZ
Part No
EL7641AILTZ
EL7586ILZ
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Intersil
Intersil
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
2.6V ~ 5.5V
3V ~ 5V
Number of Outputs
5
4
Voltage - Output
5.5V ~ 20V
5.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
20-VQFN Exposed Pad
Supplier Device Package
32-TQFN-EP (5x5)
20-QFN (5x5)