EL7640AILTZ
EL7640AILTZ
Obsolete
Description:  IC REG CONV TFT LCD 3OUT 32TQFN
Manufacturer:  Renesas Electronics
Datasheet:   EL7640AILTZ Datasheet
History Price: Obsolete
In Stock: 3200
EL7640AILTZ vs EL7584IR
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
2.6V ~ 5.5V
2V ~ 14V
Number of Outputs
3
2
Voltage - Output
5.5V ~ 20V
5V ~ 17V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-TQFN-EP (5x5)
24-TSSOP