EL7586AILZ
EL7586AILZ
Active
Description:  SWITCHING CONTROLLER, CURRENT-MO
Manufacturer:  Intersil
Datasheet:   EL7586AILZ Datasheet
History Price: $3.59000
In Stock: 4400
EL7586AILZ vs EL7641ILTZ-T13
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
3V ~ 5V
2.6V ~ 5.5V
Number of Outputs
4
1
Voltage - Output
5.5V ~ 20V
5.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VQFN Exposed Pad
32-WFQFN Exposed Pad
Supplier Device Package
20-QFN (5x5)
32-TQFN-EP (5x5)