Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Intersil EL7586AILZ
EL7586AILZ
Active
PMIC - Special Purpose Regulators
Description:
SWITCHING CONTROLLER, CURRENT-MO
Manufacturer:
Intersil
Datasheet:
EL7586AILZ Datasheet
History Price: $3.59000
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EL7586AILZ vs EL7640ILTZ
Part No
EL7586AILZ
EL7640ILTZ
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Intersil
Intersil
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
3V ~ 5V
2.6V ~ 5.5V
Number of Outputs
4
1
Voltage - Output
5.5V ~ 20V
5.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VQFN Exposed Pad
32-WFQFN Exposed Pad
Supplier Device Package
20-QFN (5x5)
32-TQFN-EP (5x5)