EL7585AILZ
EL7585AILZ
Obsolete
Description:  IC REG CONV TFT LCD 4OUT 20QFN
Manufacturer:  Renesas Electronics
Datasheet:   EL7585AILZ Datasheet
History Price: Obsolete
In Stock: 17800
EL7585AILZ vs EL7641AILTZ-T13
Series
-
-
Packaging
-
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
3V ~ 5V
2.6V ~ 5.5V
Number of Outputs
4
5
Voltage - Output
5.5V ~ 20V
5.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
32-WFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
32-TQFN-EP (5x5)