EL7584IR
EL7584IR
Obsolete
Description:  IC REG CONV TFT LCD 2OUT 24TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   EL7584IR Datasheet
History Price: Obsolete
In Stock: 31200
EL7584IR vs EL7642AILTZ
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
2V ~ 14V
2.6V ~ 5.5V
Number of Outputs
2
7
Voltage - Output
5V ~ 17V
5.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
32-WFQFN Exposed Pad
Supplier Device Package
24-TSSOP
32-TQFN-EP (5x5)