Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Renesas Electronics EL7584IR
EL7584IR
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CONV TFT LCD 2OUT 24TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
EL7584IR Datasheet
History Price: Obsolete
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EL7584IR vs EL7585ILZ-T13
Part No
EL7584IR
EL7585ILZ-T13
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
2V ~ 14V
3V ~ 5V
Number of Outputs
2
4
Voltage - Output
5V ~ 17V
5.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
24-TSSOP
20-QFN (4x4)