Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Renesas Electronics EL7583IR
EL7583IR
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CONV TFT LCD 2OUT 20TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
EL7583IR Datasheet
History Price: Obsolete
In Stock: 39100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EL7583IR vs EL7642AILTZ
Part No
EL7583IR
EL7642AILTZ
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
2.7V ~ 14V
2.6V ~ 5.5V
Number of Outputs
2
7
Voltage - Output
5V ~ 17V
5.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
32-WFQFN Exposed Pad
Supplier Device Package
20-TSSOP
32-TQFN-EP (5x5)