EL7581IRE
EL7581IRE
Obsolete
Description:  IC REG CONV LCD 2OUT 20HTSSOP
Manufacturer:  Renesas Electronics
Datasheet:   EL7581IRE Datasheet
History Price: Obsolete
In Stock: 40300
EL7581IRE vs EL7584IR
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
2.7V ~ 14V
2V ~ 14V
Number of Outputs
2
2
Voltage - Output
5V ~ 17V
5V ~ 17V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-HTSSOP
24-TSSOP