EL5825IR-T13
EL5825IR-T13
Obsolete
Description:  IC REG CONV TFT LCD 8OUT 24TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 42700
EL5825IR-T13 vs EL5525IREZ
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
4.5V ~ 16.5V
4.5V ~ 16.5V
Number of Outputs
8
18
Voltage - Output
0.5V ~ 14.95V
0.5V ~ 14.95V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-TSSOP
38-HTSSOP