Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Renesas Electronics EL5611IREZ
EL5611IREZ
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 6 CIRCUIT 24HTSSOP
Manufacturer:
Renesas Electronics
Datasheet:
EL5611IREZ Datasheet
History Price: Obsolete
In Stock: 13900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EL5611IREZ vs EL5611IREZ-T13
Part No
EL5611IREZ
EL5611IREZ-T13
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
6
6
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
75V/μs
75V/μs
Gain Bandwidth Product
32 MHz
32 MHz
-3db Bandwidth
60 MHz
60 MHz
Current - Input Bias
2 nA
2 nA
Voltage - Input Offset
3 mV
3 mV
Current - Supply
2.5mA (x6 Channels)
2.5mA (x6 Channels)
Current - Output / Channel
65 mA
65 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
16.5 V
16.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-HTSSOP
24-HTSSOP