EL5525IREZ-T7
EL5525IREZ-T7
Obsolete
Description:  IC REG CONV LCD 18OUT 38HTSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 43900
EL5525IREZ-T7 vs EL5825IR-T13
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
4.5V ~ 16.5V
4.5V ~ 16.5V
Number of Outputs
18
8
Voltage - Output
0.5V ~ 14.95V
0.5V ~ 14.95V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width) Exposed Pad
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
38-HTSSOP
24-TSSOP