Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Renesas Electronics EL5462IS
EL5462IS
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP CFA 4 CIRCUIT 14SOIC
Manufacturer:
Renesas Electronics
Datasheet:
EL5462IS Datasheet
History Price: Obsolete
In Stock: 21800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EL5462IS vs EL5462IS-T13
Part No
EL5462IS
EL5462IS-T13
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
Current Feedback
Current Feedback
Number of Circuits
4
4
Output Type
-
-
Slew Rate
4000V/μs
4000V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
500 MHz
500 MHz
Current - Input Bias
2 μA
2 μA
Voltage - Input Offset
1.5 mV
1.5 mV
Current - Supply
1.5mA (x4 Channels)
1.5mA (x4 Channels)
Current - Output / Channel
100 mA
100 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
12 V
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC