EL5462IS
EL5462IS
Obsolete
Description:  IC OPAMP CFA 4 CIRCUIT 14SOIC
Manufacturer:  Renesas Electronics
Datasheet:   EL5462IS Datasheet
History Price: Obsolete
In Stock: 21800
EL5462IS vs EL5444CS-T7
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
Current Feedback
Voltage Feedback
Number of Circuits
4
4
Output Type
-
Rail-to-Rail
Slew Rate
4000V/μs
200V/μs
Gain Bandwidth Product
-
60 MHz
-3db Bandwidth
500 MHz
100 MHz
Current - Input Bias
2 μA
2 nA
Voltage - Input Offset
1.5 mV
25 mV
Current - Supply
1.5mA (x4 Channels)
7mA (x4 Channels)
Current - Output / Channel
100 mA
120 mA
Voltage - Supply Span (Min)
5 V
4.75 V
Voltage - Supply Span (Max)
12 V
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC