EL5455ISZ
EL5455ISZ
Obsolete
Description:  IC OPAMP VFB 4 CIRCUIT 14SOIC
Manufacturer:  Renesas Electronics
Datasheet:   EL5455ISZ Datasheet
History Price: Obsolete
In Stock: 28500
EL5455ISZ vs EL5451ISZ
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
4
4
Output Type
-
-
Slew Rate
180V/μs
100V/μs
Gain Bandwidth Product
165 MHz
40 MHz
-3db Bandwidth
270 MHz
200 MHz
Current - Input Bias
120 nA
20 nA
Voltage - Input Offset
500 μV
500 μV
Current - Supply
3mA (x4 Channels)
1.35mA (x4 Channels)
Current - Output / Channel
105 mA
70 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
12 V
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC