EL5451IS
EL5451IS
Obsolete
Description:  IC OPAMP VFB 4 CIRCUIT 14SOIC
Manufacturer:  Renesas Electronics
Datasheet:   EL5451IS Datasheet
History Price: $4.20000
In Stock: 24200
EL5451IS vs EL5444CUZ-T13
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
4
4
Output Type
-
Rail-to-Rail
Slew Rate
100V/μs
200V/μs
Gain Bandwidth Product
40 MHz
60 MHz
-3db Bandwidth
200 MHz
100 MHz
Current - Input Bias
20 nA
2 nA
Voltage - Input Offset
500 μV
25 mV
Current - Supply
1.35mA (x4 Channels)
7mA (x4 Channels)
Current - Output / Channel
70 mA
120 mA
Voltage - Supply Span (Min)
5 V
4.75 V
Voltage - Supply Span (Max)
12 V
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
16-QSOP