Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Renesas Electronics EL5326IR
EL5326IR
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CONV LCD 12OUT 28TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
EL5326IR Datasheet
History Price: Obsolete
In Stock: 32900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EL5326IR vs EL5525IRE-T13
Part No
EL5326IR
EL5525IRE-T13
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
5V ~ 16.5V
4.5V ~ 16.5V
Number of Outputs
12
18
Voltage - Output
0.5V ~ 14.95V
0.5V ~ 14.95V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-TSSOP
38-HTSSOP