☰
EL5324IREZ
EL5324IREZ
Obsolete
Description:  IC BUFFER 10 CIRCUIT 28HTSSOP
Manufacturer:  Renesas Electronics
Datasheet:   EL5324IREZ Datasheet
History Price: Obsolete
In Stock: 41580
EL5324IREZ vs EL5811IREZ
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
Buffer
General Purpose
Number of Circuits
10
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
15V/μs
75V/μs
Gain Bandwidth Product
8 MHz
32 MHz
-3db Bandwidth
12 MHz
60 MHz
Current - Input Bias
2 nA
2 nA
Voltage - Input Offset
2 mV
3 mV
Current - Supply
7.8mA (x10 Channels)
2.5mA
Current - Output / Channel
140 mA
65 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
16.5 V
16.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP
28-HTSSOP