☰
EL5211TIYEZ-T13
EL5211TIYEZ-T13
Obsolete
Description:  IC OPAMP VFB 2 CIRCUIT 8HMSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 4445
EL5211TIYEZ-T13 vs EL5364IS
Series
-
EL5364
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
Current Feedback
Number of Circuits
2
3
Output Type
Rail-to-Rail
-
Slew Rate
100V/μs
4200V/μs
Gain Bandwidth Product
32 MHz
-
-3db Bandwidth
60 MHz
600 MHz
Current - Input Bias
2 nA
2 μA
Voltage - Input Offset
7 mV
1.5 mV
Current - Supply
6mA (x2 Channels)
3.5mA (x3 Channels)
Current - Output / Channel
65 mA
140 mA
Voltage - Supply Span (Min)
4.5 V
5 V
Voltage - Supply Span (Max)
19 V
10 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-HMSOP
16-SOIC