Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Intersil EL5100IW-T7A
EL5100IW-T7A
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 1 CIRCUIT SOT23-6
Manufacturer:
Intersil
Datasheet:
EL5100IW-T7A Datasheet
History Price: $1.31000
In Stock: 19900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EL5100IW-T7A vs EL5444CSZ-T13
Part No
EL5100IW-T7A
EL5444CSZ-T13
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Intersil
Renesas Electronics
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
2200V/μs
200V/μs
Gain Bandwidth Product
-
60 MHz
-3db Bandwidth
200 MHz
100 MHz
Current - Input Bias
2 μA
2 nA
Voltage - Input Offset
1 mV
25 mV
Current - Supply
2.5mA
7mA (x4 Channels)
Current - Output / Channel
100 mA
120 mA
Voltage - Supply Span (Min)
3.3 V
4.75 V
Voltage - Supply Span (Max)
12 V
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-6
14-SOIC