EL5100ISZ
EL5100ISZ
Obsolete
Description:  IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:  Intersil
Datasheet:   EL5100ISZ Datasheet
History Price: $1.97000
In Stock: 40000
EL5100ISZ vs EL5462IS-T13
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
Current Feedback
Number of Circuits
1
4
Output Type
-
-
Slew Rate
2200V/μs
4000V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
200 MHz
500 MHz
Current - Input Bias
2 μA
2 μA
Voltage - Input Offset
1 mV
1.5 mV
Current - Supply
2.5mA
1.5mA (x4 Channels)
Current - Output / Channel
100 mA
100 mA
Voltage - Supply Span (Min)
3.3 V
5 V
Voltage - Supply Span (Max)
12 V
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SOIC