Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Intersil EL5100ISZ-T7
EL5100ISZ-T7
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:
Intersil
Datasheet:
EL5100ISZ-T7 Datasheet
History Price: $1.67000
In Stock: 45500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EL5100ISZ-T7 vs EL5811IREZ
Part No
EL5100ISZ-T7
EL5811IREZ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Intersil
Renesas Electronics
Series
EL5100
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
2200V/μs
75V/μs
Gain Bandwidth Product
-
32 MHz
-3db Bandwidth
200 MHz
60 MHz
Current - Input Bias
2 μA
2 nA
Voltage - Input Offset
1 mV
3 mV
Current - Supply
2.5mA
2.5mA
Current - Output / Channel
100 mA
65 mA
Voltage - Supply Span (Min)
3.3 V
4.5 V
Voltage - Supply Span (Max)
12 V
16.5 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-SOIC
28-HTSSOP