EL5027IWTZ-T7
EL5027IWTZ-T7
Obsolete
Description:  IC BUFFER 1 CIRCUIT TSOT23-6
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 41200
EL5027IWTZ-T7 vs EL5811IREZ-T13
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
Buffer
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1.2V/μs
75V/μs
Gain Bandwidth Product
-
32 MHz
-3db Bandwidth
2.5 MHz
60 MHz
Current - Input Bias
2 nA
2 nA
Voltage - Input Offset
1 mV
3 mV
Current - Supply
110μA
2.5mA
Current - Output / Channel
120 mA
65 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
16.5 V
16.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
TSOT-23-6
28-HTSSOP