Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Elantec Semiconductor EL2186CS
EL2186CS
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP CFA 1 CIRCUIT 8SOIC
Manufacturer:
Elantec Semiconductor
Datasheet:
EL2186CS Datasheet
History Price: $1.28000
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EL2186CS vs EL2170CS
Part No
EL2186CS
EL2170CS
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Elantec Semiconductor
Elantec Semiconductor
Series
-
EL2170
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Current Feedback
Current Feedback
Number of Circuits
1
1
Output Type
-
Push-Pull
Slew Rate
1200V/μs
800V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
250 MHz
70 MHz
Current - Input Bias
1.5 μA
500 μA
Voltage - Input Offset
2.5 mV
2.5 mV
Current - Supply
3mA
1mA
Current - Output / Channel
100 mA
100 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
6 V
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC