☰
EL2126CS
EL2126CS
Obsolete
Description:  IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   EL2126CS Datasheet
History Price: Obsolete
In Stock: 34480
EL2126CS vs EL2170CS
Part No
Series
-
EL2170
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Voltage Feedback
Current Feedback
Number of Circuits
1
1
Output Type
-
Push-Pull
Slew Rate
150V/μs
800V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
135 MHz
70 MHz
Current - Input Bias
7 μA
500 μA
Voltage - Input Offset
500 μV
2.5 mV
Current - Supply
5mA
1mA
Current - Output / Channel
220 mA
100 mA
Voltage - Supply Span (Min)
5 V
3 V
Voltage - Supply Span (Max)
30 V
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC