☰
E-TDA7409DTR
E-TDA7409DTR
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 20SO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 1900
E-TDA7409DTR vs E-TDA7342N
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Function
Audio Signal Processor
Audio Signal Processor
Applications
Automotive Audio
Audio Systems
Number of Channels
2
2
Interface
I2C
I2C
Voltage - Supply
7.5V ~ 10.5V
6V ~ 10.2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
32-LQFP
Supplier Device Package
20-SO
32-TQFP (7x7)