☰
E-TDA7377A
E-TDA7377A
Active
Description:  IC AMP AB DUAL/QUAD 15MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   E-TDA7377A Datasheet
History Price: $3.87112
In Stock: 31360
E-TDA7377A vs E-TDA7396
Series
Automotive
Automotive
Packaging
Tube
Tube
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo) or 4-Channel (Quad)
1-Channel (Mono)
Max Output Power x Channels @ Load
35W x 2 @ 4Ohm; 10W x 4 @ 2Ohm
65W x 1 @ 2Ohm
Voltage - Supply
8V ~ 18V
8V ~ 18V
Features
Depop, Short-Circuit and Thermal Protection, Standby
Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Through Hole
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
15-Multiwatt
11-Multiwatt
Package / Case
Multiwatt-15 (Vertical, Bent and Staggered Leads)
Multiwatt-11 (Vertical, Bent and Staggered Leads)