☰
E-L6563TR
E-L6563TR
Obsolete
Description:  IC PFC CTRLR TRANSITION 14SO
Manufacturer:  STMicroelectronics
Datasheet:   E-L6563TR Datasheet
History Price: Obsolete
In Stock: 1685
E-L6563TR vs E-L6561D
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Mode
Discontinuous (Transition)
Discontinuous (Transition)
Frequency - Switching
-
-
Current - Startup
50 μA
50 μA
Voltage - Supply
10.3V ~ 22V
11V ~ 18V
Operating Temperature
-25 ℃ ~ 125 ℃
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
8-SOIC