E-L6562D
E-L6562D
Obsolete
Description:  IC PFC CTRLR TRANSITION 1MHZ 8SO
Manufacturer:  STMicroelectronics
Datasheet:   E-L6562D Datasheet
History Price: Obsolete
In Stock: 19700
E-L6562D vs E-L6561
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mode
Discontinuous (Transition)
Discontinuous (Transition)
Frequency - Switching
1MHz
-
Current - Startup
40 μA
50 μA
Voltage - Supply
10.3V ~ 22V
11V ~ 18V
Operating Temperature
-25 ℃ ~ 125 ℃
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-DIP