E-L4981A
E-L4981A
Obsolete
Description:  IC PFC CTR AV CURR 100KHZ 20DIP
Manufacturer:  STMicroelectronics
Datasheet:   E-L4981A Datasheet
History Price: Obsolete
In Stock: 45300
E-L4981A vs E-L6561
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mode
Average Current
Discontinuous (Transition)
Frequency - Switching
100kHz
-
Current - Startup
100 μA
50 μA
Voltage - Supply
14.5V ~ 19.5V
11V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
-25 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
20-DIP
8-DIP