E-L4981A
E-L4981A
Obsolete
Description:  IC PFC CTR AV CURR 100KHZ 20DIP
Manufacturer:  STMicroelectronics
Datasheet:   E-L4981A Datasheet
History Price: Obsolete
In Stock: 45300
E-L4981A vs E-L4981AD
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mode
Average Current
Average Current
Frequency - Switching
100kHz
100kHz
Current - Startup
100 μA
100 μA
Voltage - Supply
14.5V ~ 19.5V
14.5V ~ 19.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-DIP
20-SO